Vishay Intertechnology, Inc. Wirewound Resistors RWR89S31R6FRB12

Description
ESS-2B 31.6 1% RWR89S31R6FR B12
Request a Quote Datasheet
Description
ESS-2B 31.6 1% RWR89S31R6FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S31R6FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S31R6FRB12
Wirewound Resistors 3110-RWR89S31R6FRB12
ESS-2B 31.6 1% RWR89S31R6FR B12

ESS-2B 31.6 1% RWR89S31R6FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S31R6FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S31R6FRB12-ND
Through Hole Resistors RWR89S31R6FRB12-ND
31.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

31.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR89S31R6FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR89S31R6FRB12
Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S31R6FRB12
Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S31R6FRB12 RWR89S31R6FRB12-ND RWR89S31R6FRB12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Category / Application Industrial General Use
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 to 0.0100 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details