Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R55FSRSL

Description
2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R55FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R55FSRSL-ND
Through Hole Resistors RWR89S2R55FSRSL-ND
2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.55 OHM 3W 1% WW AXIAL - RWR89S2R55FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 3W 1% WW AXIAL
RWR89S2R55FSRSL
RES 2.55 OHM 3W 1% WW AXIAL RWR89S2R55FSRSL
RES 2.55ohm 3W 1% WW AXIAL

RES 2.55ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R55FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R55FSRSL
Wirewound Resistors 3110-RWR89S2R55FSRSL
ESS-2B 2.55 1% RWR89S2R55FS RSL

ESS-2B 2.55 1% RWR89S2R55FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R55FSRSL-ND RWR89S2R55FSRSL 3110-RWR89S2R55FSRSL
Product Name Through Hole Resistors RES 2.55 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers