Vishay Intertechnology, Inc. RES 3.3K OHM 3W 1% WW AXIAL RWR89S3301FRS70

Description
RES 3.3Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 3W 1% WW AXIAL - RWR89S3301FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 3W 1% WW AXIAL
RWR89S3301FRS70
RES 3.3K OHM 3W 1% WW AXIAL RWR89S3301FRS70
RES 3.3Kohm 3W 1% WW AXIAL

RES 3.3Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3301FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3301FRS70-ND
Through Hole Resistors RWR89S3301FRS70-ND
3.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3301FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3301FRS70
Wirewound Resistors 3110-RWR89S3301FRS70
ESS-2B 3.3K 1% RWR89S3301FR S70

ESS-2B 3.3K 1% RWR89S3301FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3301FRS70 RWR89S3301FRS70-ND 3110-RWR89S3301FRS70
Product Name RES 3.3K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details