Vishay Intertechnology, Inc. RES 2.2 OHM 3W 1% WW AXIAL RWR89S2R20FSB12

Description
RES 2.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 3W 1% WW AXIAL - RWR89S2R20FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 3W 1% WW AXIAL
RWR89S2R20FSB12
RES 2.2 OHM 3W 1% WW AXIAL RWR89S2R20FSB12
RES 2.2ohm 3W 1% WW AXIAL

RES 2.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R20FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R20FSB12
Wirewound Resistors 3110-RWR89S2R20FSB12
ESS-2B 2.2 1% RWR89S2R20FS B12

ESS-2B 2.2 1% RWR89S2R20FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R20FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R20FSB12-ND
Through Hole Resistors RWR89S2R20FSB12-ND
2.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R20FSB12 3110-RWR89S2R20FSB12 RWR89S2R20FSB12-ND
Product Name RES 2.2 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details