Vishay Intertechnology, Inc. RES 30.5 OHM 3W 0.1% WW AXIAL RWR89S30R5BSB12

Description
RES 30.5ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.5ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5 OHM 3W 0.1% WW AXIAL - RWR89S30R5BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5 OHM 3W 0.1% WW AXIAL
RWR89S30R5BSB12
RES 30.5 OHM 3W 0.1% WW AXIAL RWR89S30R5BSB12
RES 30.5ohm 3W 0.1% WW AXIAL

RES 30.5ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S30R5BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S30R5BSB12-ND
Through Hole Resistors RWR89S30R5BSB12-ND
30.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S30R5BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S30R5BSB12
Wirewound Resistors 3110-RWR89S30R5BSB12
ESS-2B 30.5 .1% RWR89S30R5BS B12

ESS-2B 30.5 .1% RWR89S30R5BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S30R5BSB12 RWR89S30R5BSB12-ND 3110-RWR89S30R5BSB12
Product Name RES 30.5 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.5 ohms 30.5 ohms 30.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers