Vishay Intertechnology, Inc. RES 2.05 OHM 3W 1% WW AXIAL RWR89S2R05FSBSL

Description
RES 2.05ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 3W 1% WW AXIAL - RWR89S2R05FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 3W 1% WW AXIAL
RWR89S2R05FSBSL
RES 2.05 OHM 3W 1% WW AXIAL RWR89S2R05FSBSL
RES 2.05ohm 3W 1% WW AXIAL

RES 2.05ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R05FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R05FSBSL-ND
Through Hole Resistors RWR89S2R05FSBSL-ND
2.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R05FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R05FSBSL
Wirewound Resistors 3110-RWR89S2R05FSBSL
ESS-2B 2.05 1% RWR89S2R05FS BSL

ESS-2B 2.05 1% RWR89S2R05FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R05FSBSL RWR89S2R05FSBSL-ND 3110-RWR89S2R05FSBSL
Product Name RES 2.05 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details