Vishay Intertechnology, Inc. RES 30 OHM 3W 1% WW AXIAL RWR89S30R0FMS73

Description
RES 30ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 3W 1% WW AXIAL - RWR89S30R0FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 3W 1% WW AXIAL
RWR89S30R0FMS73
RES 30 OHM 3W 1% WW AXIAL RWR89S30R0FMS73
RES 30ohm 3W 1% WW AXIAL

RES 30ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S30R0FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S30R0FMS73-ND
Through Hole Resistors RWR89S30R0FMS73-ND
30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S30R0FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S30R0FMS73
Wirewound Resistors 3110-RWR89S30R0FMS73
ESS-2B 30 1% RWR89S30R0FM S73

ESS-2B 30 1% RWR89S30R0FM S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S30R0FMS73 RWR89S30R0FMS73-ND 3110-RWR89S30R0FMS73
Product Name RES 30 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details