Vishay Intertechnology, Inc. RES 30.5 OHM 3W 0.1% WW AXIAL RWR89S30R5BSS70

Description
RES 30.5ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.5ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5 OHM 3W 0.1% WW AXIAL - RWR89S30R5BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5 OHM 3W 0.1% WW AXIAL
RWR89S30R5BSS70
RES 30.5 OHM 3W 0.1% WW AXIAL RWR89S30R5BSS70
RES 30.5ohm 3W 0.1% WW AXIAL

RES 30.5ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S30R5BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S30R5BSS70
Wirewound Resistors 3110-RWR89S30R5BSS70
ESS-2B 30.5 .1% RWR89S30R5BS S70

ESS-2B 30.5 .1% RWR89S30R5BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S30R5BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S30R5BSS70-ND
Through Hole Resistors RWR89S30R5BSS70-ND
30.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S30R5BSS70 3110-RWR89S30R5BSS70 RWR89S30R5BSS70-ND
Product Name RES 30.5 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.5 ohms 30.5 ohms 30.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details