Vishay Intertechnology, Inc. RES 301 OHM 3W 1% WW AXIAL RWR89S3010FSS70

Description
RES 301ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 3W 1% WW AXIAL - RWR89S3010FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3W 1% WW AXIAL
RWR89S3010FSS70
RES 301 OHM 3W 1% WW AXIAL RWR89S3010FSS70
RES 301ohm 3W 1% WW AXIAL

RES 301ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3010FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3010FSS70
Wirewound Resistors 3110-RWR89S3010FSS70
ESS-2B 301 1% RWR89S3010FS S70

ESS-2B 301 1% RWR89S3010FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3010FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3010FSS70-ND
Through Hole Resistors RWR89S3010FSS70-ND
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7534
Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7534
Resistor,Metal Alloy,301Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,301Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S3010FSS70 3110-RWR89S3010FSS70 RWR89S3010FSS70-ND 64C7534
Product Name RES 301 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details