Vishay Intertechnology, Inc. RES 300 OHM 3W 1% WW AXIAL RWR89S3000FSBSL

Description
RES 300ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 3W 1% WW AXIAL - RWR89S3000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 3W 1% WW AXIAL
RWR89S3000FSBSL
RES 300 OHM 3W 1% WW AXIAL RWR89S3000FSBSL
RES 300ohm 3W 1% WW AXIAL

RES 300ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3000FSBSL
Wirewound Resistors 3110-RWR89S3000FSBSL
ESS-2B 300 1% RWR89S3000FS BSL

ESS-2B 300 1% RWR89S3000FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3000FSBSL-ND
Through Hole Resistors RWR89S3000FSBSL-ND
300 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3000FSBSL 3110-RWR89S3000FSBSL RWR89S3000FSBSL-ND
Product Name RES 300 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers