ESS-2B 2.05 1% RWR89S2R05FP B12
RES 2.05ohm 3W 1% WW AXIAL
2.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S2R05FPB12 | RWR89S2R05FPB12 | RWR89S2R05FPB12-ND |
| Product Name | Wirewound Resistors | RES 2.05 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2.05 ohms | 2.05 ohms | 2.05 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |