Vishay Intertechnology, Inc. RES 320 OHM 3W 1% WW AXIAL RWR89S3200FSB12

Description
RES 320ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 320ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 3W 1% WW AXIAL - RWR89S3200FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 3W 1% WW AXIAL
RWR89S3200FSB12
RES 320 OHM 3W 1% WW AXIAL RWR89S3200FSB12
RES 320ohm 3W 1% WW AXIAL

RES 320ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3200FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3200FSB12
Wirewound Resistors 3110-RWR89S3200FSB12
ESS-2B 320 1% RWR89S3200FS B12

ESS-2B 320 1% RWR89S3200FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3200FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3200FSB12-ND
Through Hole Resistors RWR89S3200FSB12-ND
320 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

320 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3200FSB12 3110-RWR89S3200FSB12 RWR89S3200FSB12-ND
Product Name RES 320 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms 320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details