2.37 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.37ohm 3W 0.5% WW AXIAL
ESS-2B 2.37 .5% RWR89S2R37DR B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S2R37DRB12-ND | RWR89S2R37DRB12 | 3110-RWR89S2R37DRB12 |
| Product Name | Through Hole Resistors | RES 2.37 OHM 3W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.37 ohms | 2.37 ohms | 2.37 ohms |