Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R10FSS70

Description
ESS-2B 2.1 1% RWR89S2R10FS S70
Request a Quote Datasheet
Description
ESS-2B 2.1 1% RWR89S2R10FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R10FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R10FSS70
Wirewound Resistors 3110-RWR89S2R10FSS70
ESS-2B 2.1 1% RWR89S2R10FS S70

ESS-2B 2.1 1% RWR89S2R10FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R10FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R10FSS70-ND
Through Hole Resistors RWR89S2R10FSS70-ND
2.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.1 OHM 3W 1% WW AXIAL - RWR89S2R10FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 3W 1% WW AXIAL
RWR89S2R10FSS70
RES 2.1 OHM 3W 1% WW AXIAL RWR89S2R10FSS70
RES 2.1ohm 3W 1% WW AXIAL

RES 2.1ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,2.1Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C6831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.1Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C6831
Resistor,metal Alloy,2.1Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C6831
Resistor,Metal Alloy,2.1Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,2.1Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S2R10FSS70 RWR89S2R10FSS70-ND RWR89S2R10FSS70 64C6831
Product Name Wirewound Resistors Through Hole Resistors RES 2.1 OHM 3W 1% WW AXIAL Resistor,metal Alloy,2.1Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers