Vishay Intertechnology, Inc. RES 2.43 OHM 3W 1% WW AXIAL RWR89S2R43FRBSL

Description
RES 2.43ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.43ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 3W 1% WW AXIAL - RWR89S2R43FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 3W 1% WW AXIAL
RWR89S2R43FRBSL
RES 2.43 OHM 3W 1% WW AXIAL RWR89S2R43FRBSL
RES 2.43ohm 3W 1% WW AXIAL

RES 2.43ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R43FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R43FRBSL-ND
Through Hole Resistors RWR89S2R43FRBSL-ND
2.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R43FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R43FRBSL
Wirewound Resistors 3110-RWR89S2R43FRBSL
ESS-2B 2.43 1% RWR89S2R43FR BSL

ESS-2B 2.43 1% RWR89S2R43FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R43FRBSL RWR89S2R43FRBSL-ND 3110-RWR89S2R43FRBSL
Product Name RES 2.43 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details