Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3320FRS70

Description
ESS-2B 332 1% RWR89S3320FR S70
Request a Quote Datasheet
Description
ESS-2B 332 1% RWR89S3320FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3320FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3320FRS70
Wirewound Resistors 3110-RWR89S3320FRS70
ESS-2B 332 1% RWR89S3320FR S70

ESS-2B 332 1% RWR89S3320FR S70

Supplier's Site Datasheet
RES 332 OHM 3W 1% WW AXIAL - RWR89S3320FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 3W 1% WW AXIAL
RWR89S3320FRS70
RES 332 OHM 3W 1% WW AXIAL RWR89S3320FRS70
RES 332ohm 3W 1% WW AXIAL

RES 332ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3320FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3320FRS70-ND
Through Hole Resistors RWR89S3320FRS70-ND
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3320FRS70 RWR89S3320FRS70 RWR89S3320FRS70-ND
Product Name Wirewound Resistors RES 332 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details