Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3161FRB12

Description
3.16 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.16 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3161FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3161FRB12-ND
Through Hole Resistors RWR89S3161FRB12-ND
3.16 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.16K OHM 3W 1% WW AXIAL - RWR89S3161FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 3W 1% WW AXIAL
RWR89S3161FRB12
RES 3.16K OHM 3W 1% WW AXIAL RWR89S3161FRB12
RES 3.16Kohm 3W 1% WW AXIAL

RES 3.16Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3161FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3161FRB12
Wirewound Resistors 3110-RWR89S3161FRB12
ESS-2B 3.16K 1% RWR89S3161FR B12

ESS-2B 3.16K 1% RWR89S3161FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3161FRB12-ND RWR89S3161FRB12 3110-RWR89S3161FRB12
Product Name Through Hole Resistors RES 3.16K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details