Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R26FSBSL

Description
2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R26FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R26FSBSL-ND
Through Hole Resistors RWR89S2R26FSBSL-ND
2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.26 OHM 3W 1% WW AXIAL - RWR89S2R26FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 3W 1% WW AXIAL
RWR89S2R26FSBSL
RES 2.26 OHM 3W 1% WW AXIAL RWR89S2R26FSBSL
RES 2.26ohm 3W 1% WW AXIAL

RES 2.26ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R26FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R26FSBSL
Wirewound Resistors 3110-RWR89S2R26FSBSL
ESS-2B 2.26 1% RWR89S2R26FS BSL

ESS-2B 2.26 1% RWR89S2R26FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R26FSBSL-ND RWR89S2R26FSBSL 3110-RWR89S2R26FSBSL
Product Name Through Hole Resistors RES 2.26 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details