Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R15FSB12

Description
2.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R15FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R15FSB12-ND
Through Hole Resistors RWR89S2R15FSB12-ND
2.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.15 OHM 3W 1% WW AXIAL - RWR89S2R15FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 3W 1% WW AXIAL
RWR89S2R15FSB12
RES 2.15 OHM 3W 1% WW AXIAL RWR89S2R15FSB12
RES 2.15ohm 3W 1% WW AXIAL

RES 2.15ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R15FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R15FSB12
Wirewound Resistors 3110-RWR89S2R15FSB12
ESS-2B 2.15 1% RWR89S2R15FS B12

ESS-2B 2.15 1% RWR89S2R15FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R15FSB12-ND RWR89S2R15FSB12 3110-RWR89S2R15FSB12
Product Name Through Hole Resistors RES 2.15 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details