Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3000FSB12

Description
ESS-2B 300 1% RWR89S3000FS B12
Request a Quote Datasheet
Description
ESS-2B 300 1% RWR89S3000FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3000FSB12
Wirewound Resistors 3110-RWR89S3000FSB12
ESS-2B 300 1% RWR89S3000FS B12

ESS-2B 300 1% RWR89S3000FS B12

Supplier's Site Datasheet
RES 300 OHM 3W 1% WW AXIAL - RWR89S3000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 3W 1% WW AXIAL
RWR89S3000FSB12
RES 300 OHM 3W 1% WW AXIAL RWR89S3000FSB12
RES 300ohm 3W 1% WW AXIAL

RES 300ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3000FSB12-ND
Through Hole Resistors RWR89S3000FSB12-ND
300 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3000FSB12 RWR89S3000FSB12 RWR89S3000FSB12-ND
Product Name Wirewound Resistors RES 300 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details