Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3161FRRSL

Description
ESS-2B 3.16K 1% RWR89S3161FR RSL
Request a Quote Datasheet
Description
ESS-2B 3.16K 1% RWR89S3161FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3161FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3161FRRSL
Wirewound Resistors 3110-RWR89S3161FRRSL
ESS-2B 3.16K 1% RWR89S3161FR RSL

ESS-2B 3.16K 1% RWR89S3161FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3161FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3161FRRSL-ND
Through Hole Resistors RWR89S3161FRRSL-ND
3.16 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.16K OHM 3W 1% WW AXIAL - RWR89S3161FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 3W 1% WW AXIAL
RWR89S3161FRRSL
RES 3.16K OHM 3W 1% WW AXIAL RWR89S3161FRRSL
RES 3.16Kohm 3W 1% WW AXIAL

RES 3.16Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3161FRRSL RWR89S3161FRRSL-ND RWR89S3161FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.16K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 5-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers