Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3301BSBSL

Description
ESS-2B 3.3K .1% RWR89S3301BS BSL
Request a Quote Datasheet
Description
ESS-2B 3.3K .1% RWR89S3301BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3301BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3301BSBSL
Wirewound Resistors 3110-RWR89S3301BSBSL
ESS-2B 3.3K .1% RWR89S3301BS BSL

ESS-2B 3.3K .1% RWR89S3301BS BSL

Supplier's Site Datasheet
RES 3.3K OHM 3W 0.1% WW AXIAL - RWR89S3301BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 3W 0.1% WW AXIAL
RWR89S3301BSBSL
RES 3.3K OHM 3W 0.1% WW AXIAL RWR89S3301BSBSL
RES 3.3Kohm 3W 0.1% WW AXIAL

RES 3.3Kohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3301BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3301BSBSL-ND
Through Hole Resistors RWR89S3301BSBSL-ND
3.3 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3301BSBSL RWR89S3301BSBSL RWR89S3301BSBSL-ND
Product Name Wirewound Resistors RES 3.3K OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3300 ohms 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers