Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3160FRS73

Description
ESS-2B 316 1% RWR89S3160FR S73
Request a Quote Datasheet
Description
ESS-2B 316 1% RWR89S3160FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3160FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3160FRS73
Wirewound Resistors 3110-RWR89S3160FRS73
ESS-2B 316 1% RWR89S3160FR S73

ESS-2B 316 1% RWR89S3160FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3160FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3160FRS73-ND
Through Hole Resistors RWR89S3160FRS73-ND
316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 316 OHM 3W 1% WW AXIAL - RWR89S3160FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 3W 1% WW AXIAL
RWR89S3160FRS73
RES 316 OHM 3W 1% WW AXIAL RWR89S3160FRS73
RES 316ohm 3W 1% WW AXIAL

RES 316ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3160FRS73 RWR89S3160FRS73-ND RWR89S3160FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 316 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details