Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R26FRRSL

Description
2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R26FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R26FRRSL-ND
Through Hole Resistors RWR89S2R26FRRSL-ND
2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R26FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R26FRRSL
Wirewound Resistors 3110-RWR89S2R26FRRSL
ESS-2B 2.26 1% RWR89S2R26FR RSL

ESS-2B 2.26 1% RWR89S2R26FR RSL

Supplier's Site Datasheet
RES 2.26 OHM 3W 1% WW AXIAL - RWR89S2R26FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 3W 1% WW AXIAL
RWR89S2R26FRRSL
RES 2.26 OHM 3W 1% WW AXIAL RWR89S2R26FRRSL
RES 2.26ohm 3W 1% WW AXIAL

RES 2.26ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R26FRRSL-ND 3110-RWR89S2R26FRRSL RWR89S2R26FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.26 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176045-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details