Vishay Intertechnology, Inc. RES 2.43 OHM 3W 1% WW AXIAL RWR89S2R43FRS70

Description
RES 2.43ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.43ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 3W 1% WW AXIAL - RWR89S2R43FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 3W 1% WW AXIAL
RWR89S2R43FRS70
RES 2.43 OHM 3W 1% WW AXIAL RWR89S2R43FRS70
RES 2.43ohm 3W 1% WW AXIAL

RES 2.43ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R43FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R43FRS70
Wirewound Resistors 3110-RWR89S2R43FRS70
ESS-2B 2.43 1% RWR89S2R43FR S70

ESS-2B 2.43 1% RWR89S2R43FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R43FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R43FRS70-ND
Through Hole Resistors RWR89S2R43FRS70-ND
2.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R43FRS70 3110-RWR89S2R43FRS70 RWR89S2R43FRS70-ND
Product Name RES 2.43 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details