Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R87FRBSL

Description
ESS-2B 2.87 1% RWR89S2R87FR BSL
Request a Quote Datasheet
Description
ESS-2B 2.87 1% RWR89S2R87FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R87FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R87FRBSL
Wirewound Resistors 3110-RWR89S2R87FRBSL
ESS-2B 2.87 1% RWR89S2R87FR BSL

ESS-2B 2.87 1% RWR89S2R87FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R87FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R87FRBSL-ND
Through Hole Resistors RWR89S2R87FRBSL-ND
2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.87 OHM 3W 1% WW AXIAL - RWR89S2R87FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 3W 1% WW AXIAL
RWR89S2R87FRBSL
RES 2.87 OHM 3W 1% WW AXIAL RWR89S2R87FRBSL
RES 2.87ohm 3W 1% WW AXIAL

RES 2.87ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R87FRBSL RWR89S2R87FRBSL-ND RWR89S2R87FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.87 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details