Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R49FSBSL

Description
2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R49FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R49FSBSL-ND
Through Hole Resistors RWR89S2R49FSBSL-ND
2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R49FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R49FSBSL
Wirewound Resistors 3110-RWR89S2R49FSBSL
ESS-2B 2.49 1% RWR89S2R49FS BSL

ESS-2B 2.49 1% RWR89S2R49FS BSL

Supplier's Site Datasheet
RES 2.49 OHM 3W 1% WW AXIAL - RWR89S2R49FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 3W 1% WW AXIAL
RWR89S2R49FSBSL
RES 2.49 OHM 3W 1% WW AXIAL RWR89S2R49FSBSL
RES 2.49ohm 3W 1% WW AXIAL

RES 2.49ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R49FSBSL-ND 3110-RWR89S2R49FSBSL RWR89S2R49FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.49 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers