Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R37FRRSL

Description
ESS-2B 2.37 1% RWR89S2R37FR RSL
Request a Quote Datasheet
Description
ESS-2B 2.37 1% RWR89S2R37FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R37FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R37FRRSL
Wirewound Resistors 3110-RWR89S2R37FRRSL
ESS-2B 2.37 1% RWR89S2R37FR RSL

ESS-2B 2.37 1% RWR89S2R37FR RSL

Supplier's Site Datasheet
RES 2.37 OHM 3W 1% WW AXIAL - RWR89S2R37FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 3W 1% WW AXIAL
RWR89S2R37FRRSL
RES 2.37 OHM 3W 1% WW AXIAL RWR89S2R37FRRSL
RES 2.37ohm 3W 1% WW AXIAL

RES 2.37ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R37FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R37FRRSL-ND
Through Hole Resistors RWR89S2R37FRRSL-ND
2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R37FRRSL RWR89S2R37FRRSL RWR89S2R37FRRSL-ND
Product Name Wirewound Resistors RES 2.37 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details