Vishay Intertechnology, Inc. RES 332 OHM 3W 0.5% WW AXIAL RWR89S3320DSB12

Description
RES 332ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 3W 0.5% WW AXIAL - RWR89S3320DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 3W 0.5% WW AXIAL
RWR89S3320DSB12
RES 332 OHM 3W 0.5% WW AXIAL RWR89S3320DSB12
RES 332ohm 3W 0.5% WW AXIAL

RES 332ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3320DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3320DSB12
Wirewound Resistors 3110-RWR89S3320DSB12
ESS-2B 332 .5% RWR89S3320DS B12

ESS-2B 332 .5% RWR89S3320DS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3320DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3320DSB12-ND
Through Hole Resistors RWR89S3320DSB12-ND
332 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3320DSB12 3110-RWR89S3320DSB12 RWR89S3320DSB12-ND
Product Name RES 332 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers