Vishay Intertechnology, Inc. RES 2.55 OHM 3W 1% WW AXIAL RWR89S2R55FRS70

Description
RES 2.55ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.55ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 3W 1% WW AXIAL - RWR89S2R55FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 3W 1% WW AXIAL
RWR89S2R55FRS70
RES 2.55 OHM 3W 1% WW AXIAL RWR89S2R55FRS70
RES 2.55ohm 3W 1% WW AXIAL

RES 2.55ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R55FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R55FRS70-ND
Through Hole Resistors RWR89S2R55FRS70-ND
2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R55FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R55FRS70
Wirewound Resistors 3110-RWR89S2R55FRS70
ESS-2B 2.55 1% RWR89S2R55FR S70

ESS-2B 2.55 1% RWR89S2R55FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C6889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C6889
Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C6889
Resistor,Metal Alloy,2.55Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,2.55Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S2R55FRS70 RWR89S2R55FRS70-ND 3110-RWR89S2R55FRS70 64C6889
Product Name RES 2.55 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers