Vishay Intertechnology, Inc. RES 2.8K OHM 3W 1% WW AXIAL RWR89S2801FRRSL

Description
RES 2.8Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 3W 1% WW AXIAL - RWR89S2801FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 3W 1% WW AXIAL
RWR89S2801FRRSL
RES 2.8K OHM 3W 1% WW AXIAL RWR89S2801FRRSL
RES 2.8Kohm 3W 1% WW AXIAL

RES 2.8Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2801FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2801FRRSL
Wirewound Resistors 3110-RWR89S2801FRRSL
ESS-2B 2.8K 1% RWR89S2801FR RSL

ESS-2B 2.8K 1% RWR89S2801FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2801FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2801FRRSL-ND
Through Hole Resistors RWR89S2801FRRSL-ND
2.8 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2801FRRSL 3110-RWR89S2801FRRSL RWR89S2801FRRSL-ND
Product Name RES 2.8K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details