Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R40FRB12

Description
ESS-2B 2.4 1% RWR89S2R40FR B12
Request a Quote Datasheet
Description
ESS-2B 2.4 1% RWR89S2R40FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R40FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R40FRB12
Wirewound Resistors 3110-RWR89S2R40FRB12
ESS-2B 2.4 1% RWR89S2R40FR B12

ESS-2B 2.4 1% RWR89S2R40FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R40FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R40FRB12-ND
Through Hole Resistors RWR89S2R40FRB12-ND
2.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.4 OHM 3W 1% WW AXIAL - RWR89S2R40FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 3W 1% WW AXIAL
RWR89S2R40FRB12
RES 2.4 OHM 3W 1% WW AXIAL RWR89S2R40FRB12
RES 2.4ohm 3W 1% WW AXIAL

RES 2.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R40FRB12 RWR89S2R40FRB12-ND RWR89S2R40FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details