Vishay Intertechnology, Inc. RES 2.4 OHM 3W 0.5% WW AXIAL RWR89S2R40DSB12

Description
RES 2.4ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.4ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 3W 0.5% WW AXIAL - RWR89S2R40DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 3W 0.5% WW AXIAL
RWR89S2R40DSB12
RES 2.4 OHM 3W 0.5% WW AXIAL RWR89S2R40DSB12
RES 2.4ohm 3W 0.5% WW AXIAL

RES 2.4ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R40DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R40DSB12-ND
Through Hole Resistors RWR89S2R40DSB12-ND
2.4 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.4 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R40DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R40DSB12
Wirewound Resistors 3110-RWR89S2R40DSB12
ESS-2B 2.4 .5% RWR89S2R40DS B12

ESS-2B 2.4 .5% RWR89S2R40DS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R40DSB12 RWR89S2R40DSB12-ND 3110-RWR89S2R40DSB12
Product Name RES 2.4 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers