Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2870FRS70

Description
ESS-2B 287 1% RWR89S2870FR S70
Request a Quote Datasheet
Description
ESS-2B 287 1% RWR89S2870FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2870FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2870FRS70
Wirewound Resistors 3110-RWR89S2870FRS70
ESS-2B 287 1% RWR89S2870FR S70

ESS-2B 287 1% RWR89S2870FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2870FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2870FRS70-ND
Through Hole Resistors RWR89S2870FRS70-ND
287 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 287 OHM 3W 1% WW AXIAL - RWR89S2870FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 3W 1% WW AXIAL
RWR89S2870FRS70
RES 287 OHM 3W 1% WW AXIAL RWR89S2870FRS70
RES 287ohm 3W 1% WW AXIAL

RES 287ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2870FRS70 RWR89S2870FRS70-ND RWR89S2870FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 287 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 3-1630012-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers