Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3160DRBSL

Description
316 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3160DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3160DRBSL-ND
Through Hole Resistors RWR89S3160DRBSL-ND
316 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 316 OHM 3W 0.5% WW AXIAL - RWR89S3160DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 3W 0.5% WW AXIAL
RWR89S3160DRBSL
RES 316 OHM 3W 0.5% WW AXIAL RWR89S3160DRBSL
RES 316ohm 3W 0.5% WW AXIAL

RES 316ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3160DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3160DRBSL
Wirewound Resistors 3110-RWR89S3160DRBSL
ESS-2B 316 .5% RWR89S3160DR BSL

ESS-2B 316 .5% RWR89S3160DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3160DRBSL-ND RWR89S3160DRBSL 3110-RWR89S3160DRBSL
Product Name Through Hole Resistors RES 316 OHM 3W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625966-4 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 3.9 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details