Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3300FRS73

Description
ESS-2B 330 1% RWR89S3300FR S73
Request a Quote Datasheet
Description
ESS-2B 330 1% RWR89S3300FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3300FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3300FRS73
Wirewound Resistors 3110-RWR89S3300FRS73
ESS-2B 330 1% RWR89S3300FR S73

ESS-2B 330 1% RWR89S3300FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3300FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3300FRS73-ND
Through Hole Resistors RWR89S3300FRS73-ND
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 330 OHM 3W 1% WW AXIAL - RWR89S3300FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 3W 1% WW AXIAL
RWR89S3300FRS73
RES 330 OHM 3W 1% WW AXIAL RWR89S3300FRS73
RES 330ohm 3W 1% WW AXIAL

RES 330ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3300FRS73 RWR89S3300FRS73-ND RWR89S3300FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 330 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details