Vishay Intertechnology, Inc. Through Hole Resistors RWR89S30R0FMB12

Description
30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S30R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S30R0FMB12-ND
Through Hole Resistors RWR89S30R0FMB12-ND
30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 30 OHM 3W 1% WW AXIAL - RWR89S30R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 3W 1% WW AXIAL
RWR89S30R0FMB12
RES 30 OHM 3W 1% WW AXIAL RWR89S30R0FMB12
RES 30ohm 3W 1% WW AXIAL

RES 30ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S30R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S30R0FMB12
Wirewound Resistors 3110-RWR89S30R0FMB12
ESS-2B 30 1% RWR89S30R0FM B12

ESS-2B 30 1% RWR89S30R0FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S30R0FMB12-ND RWR89S30R0FMB12 3110-RWR89S30R0FMB12
Product Name Through Hole Resistors RES 30 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details