Vishay Intertechnology, Inc. Wirewound Resistors RWR89S32R4FRS73

Description
ESS-2B 32.4 1% RWR89S32R4FR S73
Request a Quote Datasheet
Description
ESS-2B 32.4 1% RWR89S32R4FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S32R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S32R4FRS73
Wirewound Resistors 3110-RWR89S32R4FRS73
ESS-2B 32.4 1% RWR89S32R4FR S73

ESS-2B 32.4 1% RWR89S32R4FR S73

Supplier's Site Datasheet
RES 32.4 OHM 3W 1% WW AXIAL - RWR89S32R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89S32R4FRS73
RES 32.4 OHM 3W 1% WW AXIAL RWR89S32R4FRS73
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S32R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S32R4FRS73-ND
Through Hole Resistors RWR89S32R4FRS73-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S32R4FRS73 RWR89S32R4FRS73 RWR89S32R4FRS73-ND
Product Name Wirewound Resistors RES 32.4 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers