Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3090FSRSL

Description
ESS-2B 309 1% RWR89S3090FS RSL
Request a Quote Datasheet
Description
ESS-2B 309 1% RWR89S3090FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3090FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3090FSRSL
Wirewound Resistors 3110-RWR89S3090FSRSL
ESS-2B 309 1% RWR89S3090FS RSL

ESS-2B 309 1% RWR89S3090FS RSL

Supplier's Site Datasheet
RES 309 OHM 3W 1% WW AXIAL - RWR89S3090FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 3W 1% WW AXIAL
RWR89S3090FSRSL
RES 309 OHM 3W 1% WW AXIAL RWR89S3090FSRSL
RES 309ohm 3W 1% WW AXIAL

RES 309ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3090FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3090FSRSL-ND
Through Hole Resistors RWR89S3090FSRSL-ND
309 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3090FSRSL RWR89S3090FSRSL RWR89S3090FSRSL-ND
Product Name Wirewound Resistors RES 309 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers