Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3301FRS73

Description
ESS-2B 3.3K 1% RWR89S3301FR S73
Request a Quote Datasheet
Description
ESS-2B 3.3K 1% RWR89S3301FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3301FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3301FRS73
Wirewound Resistors 3110-RWR89S3301FRS73
ESS-2B 3.3K 1% RWR89S3301FR S73

ESS-2B 3.3K 1% RWR89S3301FR S73

Supplier's Site Datasheet
RES 3.3K OHM 3W 1% WW AXIAL - RWR89S3301FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 3W 1% WW AXIAL
RWR89S3301FRS73
RES 3.3K OHM 3W 1% WW AXIAL RWR89S3301FRS73
RES 3.3Kohm 3W 1% WW AXIAL

RES 3.3Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3301FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3301FRS73-ND
Through Hole Resistors RWR89S3301FRS73-ND
3.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3301FRS73 RWR89S3301FRS73 RWR89S3301FRS73-ND
Product Name Wirewound Resistors RES 3.3K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers