Vishay Intertechnology, Inc. RES 28 OHM 3W 1% WW AXIAL RWR89S28R0FRS70

Description
RES 28ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 3W 1% WW AXIAL - RWR89S28R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 3W 1% WW AXIAL
RWR89S28R0FRS70
RES 28 OHM 3W 1% WW AXIAL RWR89S28R0FRS70
RES 28ohm 3W 1% WW AXIAL

RES 28ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S28R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S28R0FRS70-ND
Through Hole Resistors RWR89S28R0FRS70-ND
28 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S28R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S28R0FRS70
Wirewound Resistors 3110-RWR89S28R0FRS70
ESS-2B 28 1% RWR89S28R0FR S70

ESS-2B 28 1% RWR89S28R0FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S28R0FRS70 RWR89S28R0FRS70-ND 3110-RWR89S28R0FRS70
Product Name RES 28 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers