Vishay Intertechnology, Inc. RES 309 OHM 3W 1% WW AXIAL RWR89S3090FSS73

Description
RES 309ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 3W 1% WW AXIAL - RWR89S3090FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 3W 1% WW AXIAL
RWR89S3090FSS73
RES 309 OHM 3W 1% WW AXIAL RWR89S3090FSS73
RES 309ohm 3W 1% WW AXIAL

RES 309ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3090FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3090FSS73-ND
Through Hole Resistors RWR89S3090FSS73-ND
309 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3090FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3090FSS73
Wirewound Resistors 3110-RWR89S3090FSS73
ESS-2B 309 1% RWR89S3090FS S73

ESS-2B 309 1% RWR89S3090FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3090FSS73 RWR89S3090FSS73-ND 3110-RWR89S3090FSS73
Product Name RES 309 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers