Vishay Intertechnology, Inc. RES 287 OHM 3W 1% WW AXIAL RWR89S2870FSB12

Description
RES 287ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 287ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 3W 1% WW AXIAL - RWR89S2870FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 3W 1% WW AXIAL
RWR89S2870FSB12
RES 287 OHM 3W 1% WW AXIAL RWR89S2870FSB12
RES 287ohm 3W 1% WW AXIAL

RES 287ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2870FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2870FSB12-ND
Through Hole Resistors RWR89S2870FSB12-ND
287 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2870FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2870FSB12
Wirewound Resistors 3110-RWR89S2870FSB12
ESS-2B 287 1% RWR89S2870FS B12

ESS-2B 287 1% RWR89S2870FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2870FSB12 RWR89S2870FSB12-ND 3110-RWR89S2870FSB12
Product Name RES 287 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details