Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R43FRRSL

Description
2.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R43FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R43FRRSL-ND
Through Hole Resistors RWR89S2R43FRRSL-ND
2.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R43FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R43FRRSL
Wirewound Resistors 3110-RWR89S2R43FRRSL
ESS-2B 2.43 1% RWR89S2R43FR RSL

ESS-2B 2.43 1% RWR89S2R43FR RSL

Supplier's Site Datasheet
RES 2.43 OHM 3W 1% WW AXIAL - RWR89S2R43FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 3W 1% WW AXIAL
RWR89S2R43FRRSL
RES 2.43 OHM 3W 1% WW AXIAL RWR89S2R43FRRSL
RES 2.43ohm 3W 1% WW AXIAL

RES 2.43ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R43FRRSL-ND 3110-RWR89S2R43FRRSL RWR89S2R43FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.43 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details