Vishay Intertechnology, Inc. RES 2.61 OHM 3W 1% WW AXIAL RWR89S2R61FRBSL

Description
RES 2.61ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 3W 1% WW AXIAL - RWR89S2R61FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 3W 1% WW AXIAL
RWR89S2R61FRBSL
RES 2.61 OHM 3W 1% WW AXIAL RWR89S2R61FRBSL
RES 2.61ohm 3W 1% WW AXIAL

RES 2.61ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R61FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R61FRBSL
Wirewound Resistors 3110-RWR89S2R61FRBSL
ESS-2B 2.61 1% RWR89S2R61FR BSL

ESS-2B 2.61 1% RWR89S2R61FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R61FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R61FRBSL-ND
Through Hole Resistors RWR89S2R61FRBSL-ND
2.61 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R61FRBSL 3110-RWR89S2R61FRBSL RWR89S2R61FRBSL-ND
Product Name RES 2.61 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details