Vishay Intertechnology, Inc. RES 3.09K OHM 3W 1% WW AXIAL RWR89S3091FRS73

Description
RES 3.09Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 3W 1% WW AXIAL - RWR89S3091FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 3W 1% WW AXIAL
RWR89S3091FRS73
RES 3.09K OHM 3W 1% WW AXIAL RWR89S3091FRS73
RES 3.09Kohm 3W 1% WW AXIAL

RES 3.09Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3091FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3091FRS73-ND
Through Hole Resistors RWR89S3091FRS73-ND
3.09 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3091FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3091FRS73
Wirewound Resistors 3110-RWR89S3091FRS73
ESS-2B 3.09K 1% RWR89S3091FR S73

ESS-2B 3.09K 1% RWR89S3091FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3091FRS73 RWR89S3091FRS73-ND 3110-RWR89S3091FRS73
Product Name RES 3.09K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details