Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R00FRBSL

Description
ESS-2B 2 1% RWR89S2R00FR BSL
Request a Quote Datasheet
Description
ESS-2B 2 1% RWR89S2R00FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R00FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R00FRBSL
Wirewound Resistors 3110-RWR89S2R00FRBSL
ESS-2B 2 1% RWR89S2R00FR BSL

ESS-2B 2 1% RWR89S2R00FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R00FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R00FRBSL-ND
Through Hole Resistors RWR89S2R00FRBSL-ND
2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 3W 1% WW AXIAL - RWR89S2R00FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 3W 1% WW AXIAL
RWR89S2R00FRBSL
RES 2 OHM 3W 1% WW AXIAL RWR89S2R00FRBSL
RES 2ohm 3W 1% WW AXIAL

RES 2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R00FRBSL RWR89S2R00FRBSL-ND RWR89S2R00FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers