Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3161FPS70

Description
ESS-2B 3.16K 1% RWR89S3161FP S70
Request a Quote Datasheet
Description
ESS-2B 3.16K 1% RWR89S3161FP S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3161FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3161FPS70
Wirewound Resistors 3110-RWR89S3161FPS70
ESS-2B 3.16K 1% RWR89S3161FP S70

ESS-2B 3.16K 1% RWR89S3161FP S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3161FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3161FPS70-ND
Through Hole Resistors RWR89S3161FPS70-ND
3.16 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.16K OHM 3W 1% WW AXIAL - RWR89S3161FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 3W 1% WW AXIAL
RWR89S3161FPS70
RES 3.16K OHM 3W 1% WW AXIAL RWR89S3161FPS70
RES 3.16Kohm 3W 1% WW AXIAL

RES 3.16Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3161FPS70 RWR89S3161FPS70-ND RWR89S3161FPS70
Product Name Wirewound Resistors Through Hole Resistors RES 3.16K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers