Vishay Intertechnology, Inc. RES 2.87K OHM 3W 1% WW AXIAL RWR89S2871FRS73

Description
RES 2.87Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 3W 1% WW AXIAL - RWR89S2871FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 3W 1% WW AXIAL
RWR89S2871FRS73
RES 2.87K OHM 3W 1% WW AXIAL RWR89S2871FRS73
RES 2.87Kohm 3W 1% WW AXIAL

RES 2.87Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2871FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2871FRS73
Wirewound Resistors 3110-RWR89S2871FRS73
ESS-2B 2.87K 1% RWR89S2871FR S73

ESS-2B 2.87K 1% RWR89S2871FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2871FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2871FRS73-ND
Through Hole Resistors RWR89S2871FRS73-ND
2.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2871FRS73 3110-RWR89S2871FRS73 RWR89S2871FRS73-ND
Product Name RES 2.87K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details