Vishay Intertechnology, Inc. Wirewound Resistors RWR89S30R5BSBSL

Description
ESS-2B 30.5 .1% RWR89S30R5BS BSL
Request a Quote Datasheet
Description
ESS-2B 30.5 .1% RWR89S30R5BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S30R5BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S30R5BSBSL
Wirewound Resistors 3110-RWR89S30R5BSBSL
ESS-2B 30.5 .1% RWR89S30R5BS BSL

ESS-2B 30.5 .1% RWR89S30R5BS BSL

Supplier's Site Datasheet
RES 30.5 OHM 3W 0.1% WW AXIAL - RWR89S30R5BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5 OHM 3W 0.1% WW AXIAL
RWR89S30R5BSBSL
RES 30.5 OHM 3W 0.1% WW AXIAL RWR89S30R5BSBSL
RES 30.5ohm 3W 0.1% WW AXIAL

RES 30.5ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S30R5BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S30R5BSBSL-ND
Through Hole Resistors RWR89S30R5BSBSL-ND
30.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S30R5BSBSL RWR89S30R5BSBSL RWR89S30R5BSBSL-ND
Product Name Wirewound Resistors RES 30.5 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30.5 ohms 30.5 ohms 30.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers